IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > headsets > Philips SHB7102/00

SHB7102 Bluetooth Stereo Headset

Brand: Philips
Product code: SHB7102/00
EAN/UPC code: 8710895997225
Category: headsets 
Release date: 04 Apr 2007
Info modified on: 20 Aug 2008 11:21:31
Wireless music and calls Make your music player wireless!
SHB7102/00 Philips
459k

Simply plug the included Bluetooth audio adapter into your MP3 player's standard headphone jack and enjoy wireless music in digital stereo quality. Connect to your phone and MP3 player at the same time and switch between songs and calls.

Specs
Alternatives
Options
Headphones
Ear coupling binaural
Magnet type neodymium
Driver unit 10 mm
Energy management
Standby time Up to 210 hrs
Talk time Up to 10 hrs
Battery type LI-Polymer
Charger International (100 - 240 V AC)
Rechargeable Yes
Battery technology Lithium-Ion
Connectivity
Connectivity technology Bluetooth
Bluetooth version 1.2
Audio
Continuous audio playback time 8 h
System requirements
Compatibility Telephone
Weight & dimensions
Dimensions W x D x H 22x18x54 mm (pendant)
Weight 22 g (pendant)
Battery weight 6.5g (headset) 6.5g (adapter)
Networking
Bluetooth QD ID B012309 (headset) B012308 (adapter)
Bluetooth profiles A2DP
AVRCP
Handsfree
Headset
Packaging data
Gross weight packaging 0.460 kg
Packaging height 218 mm
Packaging length 178 mm
Packaging tare weight 0.080 kg
Packaging width 64 mm
EAN/UPC/GTIN 87 10895 99722 5
12 NC code 908210009549
Inner carton
12NC (inner carton) 908210009549
EAN/UPC/GTIN (inner carton) 87 12581 31909 0
Inner carton
Gross weight (inner carton) 1.560 kg
Height inner carton 249 mm
Length inner carton 196 mm
Net weight inner carton 1.380 kg
Quantity (inner carton) 3 pcs
Tare weight inner carton 0.180 kg
Width inner carton 194 mm
Outer carton
12NC outer carton 908210009549
EAN/UPC/GTIN (outer carton) 87 12581 32408 7
Gross weight outer carton 7.150 kg
Height outer carton 264 mm
Length outer carton 406 mm
Net weight outer carton 6.240 kg
Quantity outer carton 12 pcs
Tare weight outer carton 0.910 kg
Width outer carton 400 mm
Technical details
Maximum range up to 33 feet / 10 m
Volume control Yes
Call management Answer/End Call
Reject Call
Last number redial
Voice dial
Call Transfer
Switch between call and music
Lead-free soldered product Yes
6 offers, from €81.51